EN
  • EN
  • DE

XC3120A-1PC84C

Part No XC3120A-1PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3120A-1PC84C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004428-XC3120A-1PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3120A-1PC84C CAD Model

Description

The XC3120A-1PC84C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series. These FPGAs are configurable integrated circuits that can be programmed to implement custom digital logic circuits.

Applications:

  • Prototyping digital circuits
  • Custom logic implementation
  • Digital signal processing (DSP)
  • Image processing
  • Embedded systems

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, providing configurable logic functions.
  • Input/Output Blocks (IOBs): Provide interfaces for connecting to external devices.
  • Programmable Interconnect: Allows flexible routing of signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Configuration data is stored in SRAM, allowing for re-programmability.
  • Operating Voltage: Operates at a specific voltage, typically 5V for older devices.
  • Package Type: PC84 indicates a specific package type (Plastic Chip Carrier with 84 pins).
  • Speed Grade: The "-1" indicates a speed grade; lower numbers generally indicate faster devices.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic circuits.
  • Fast Prototyping: Allows for rapid prototyping of digital designs.
  • Custom Logic: Enables the implementation of custom logic functions that are not available in standard integrated circuits.
  • Parallel Processing: Suitable for applications requiring parallel processing.

Additional Details:

The XC3120A-1PC84C is configured using a configuration file that is loaded into the SRAM. The CLBs contain lookup tables (LUTs) and flip-flops, which are used to implement logic functions and sequential circuits. The programmable interconnect allows for flexible routing of signals between the CLBs and IOBs. The datasheet provides detailed information on the device's architecture, CLB and IOB characteristics, and timing parameters. Programming is typically done using hardware description languages (HDLs) such as VHDL or Verilog, along with Xilinx's development tools. The available number of CLBs, IOBs, and the overall gate count are significant specifications. The specific timing characteristics will determine its suitability for different speed requirements.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess