EN
  • EN
  • DE

K4S561632B-TC1L

Part No K4S561632B-TC1L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008664-K4S561632B-TC1L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S561632B-TC1L CAD Model

Description

The K4S561632B-TC1L is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Samsung. This memory component is designed for applications requiring high bandwidth and low latency data access, commonly found in various electronic devices. It conforms to JEDEC standards, ensuring compatibility and ease of integration within different system architectures. The K4S561632B-TC1L features a 16M x 32-bit configuration, providing a substantial memory capacity for demanding applications.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Provides high-speed memory for storing game assets and rendering graphics in real-time.
  • Digital TVs: Employed for buffering video streams and processing image data.
  • Networking Devices: Serves as buffer memory in routers, switches, and other network equipment.
  • Embedded Systems: Integrated into various embedded devices requiring high-speed memory access, such as industrial controllers and automotive systems.

Features

  • High-Speed Operation: Supports data transfer rates up to 133 MHz, enabling fast data access.
  • Synchronous Interface: Operates synchronously with the system clock, ensuring precise timing and control.
  • 16M x 32-bit Configuration: Provides a memory capacity of 512Mbits organized as 16 million words of 32 bits each.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Auto Refresh Mode: Automatically refreshes memory cells to prevent data loss.
  • Power-Down Mode: Reduces power consumption when the device is idle.
  • Clock Enable (CKE) Input: Enables or disables the clock input to control the device's active state.

Benefits

  • Enhanced System Performance: High-speed data access improves overall system responsiveness and efficiency.
  • Increased Bandwidth: DDR technology doubles the data transfer rate, enabling faster processing of large datasets.
  • Reduced Latency: Synchronous operation ensures minimal delay in data access.
  • Improved Reliability: Auto refresh mode prevents data loss, ensuring data integrity.
  • Lower Power Consumption: Power-down mode reduces energy usage, extending battery life in portable devices.

Additional Details

The K4S561632B-TC1L typically operates at a supply voltage of 3.3V. It is available in various package options, including TSOP (Thin Small Outline Package), which provides a compact footprint for space-constrained applications. The operating temperature range is generally specified for commercial use, ranging from 0°C to 70°C. This SDRAM chip is designed to be lead-free and RoHS compliant, adhering to environmental standards. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess