EN
  • EN
  • DE

K4S561632H-TC75

Part No K4S561632H-TC75
Manufacturer Samsung
Catalog SD
Description SD 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945466-K4S561632H-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632H-TC75 CAD Model

Description

The Samsung K4S561632H-TC75 is a Synchronous DRAM (SDRAM) memory chip designed for applications requiring a balance of performance and capacity. This type of memory is crucial for systems that need fast and reliable data access.

Applications

  • Graphics Cards (Entry-Level)
  • Embedded Systems
  • Networking Equipment
  • Older Generation PCs
  • Industrial Control Systems

Features

  • Density: 256Mb (Megabits)
  • Organization: 8M x 16 x 2 banks
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Speed Grade: TC75 (Indicates a specific clock speed and timing; Refer to datasheet for precise specifications - likely around 133MHz)
  • Voltage: Typically 3.3V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh: Standard SDRAM refresh protocols

Benefits

  • High-Speed Data Transfer: SDRAM technology enables fast and synchronous data transfer, improving system responsiveness.
  • Reduced Latency: Synchronous operation minimizes latency, allowing for quick memory access.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Easy Integration: Standard SDRAM interface allows for straightforward integration into existing systems.
  • Reliable Performance: Designed for stable and dependable operation.

The K4S561632H-TC75 offers a 256Mb capacity, suitable for applications with moderate memory requirements. The organization (8M x 16 x 2 banks) facilitates efficient data management. The 'TC75' designation indicates the speed grade and timing characteristics. Always consult the official Samsung datasheet for complete and accurate specifications including timing diagrams, operating conditions, and recommended PCB layout guidelines. Proper power supply decoupling and signal termination are essential for ensuring stable and reliable operation within the intended application.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,777 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess