EN
  • EN
  • DE

K4S640832E-TL1H000

Part No K4S640832E-TL1H000
Manufacturer Samsung
Catalog SD
Description SD 8Mx8-1H PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945070-K4S640832E-TL1H000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S640832E-TL1H000 CAD Model

Description

The K4S640832E-TL1H000 is a Synchronous Dynamic Random-Access Memory (SDRAM) component made by Samsung. This SDRAM chip is engineered for applications that necessitate high-speed data transfer and efficient memory access, thus enhancing overall system performance.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices (Routers, Switches, etc.)

Features

  • Fast data transfer rates
  • Synchronous operation for precise timing control
  • Relatively low power consumption compared to older memory technologies
  • Well-organized memory structure for optimized access times
  • Double Data Rate (DDR) architecture enabling higher bandwidth

Benefits

  • Improved system responsiveness and application loading times
  • Extended battery life in portable devices due to reduced power consumption
  • Enhanced multitasking capabilities
  • Smoother and more fluid gaming experience
  • Increased overall system efficiency and performance

Additional Details

The 'TL1H000' suffix likely specifies the speed grade, temperature range, and potentially other specific attributes of this particular memory chip. The '640832' section of the part number refers to the memory's configuration and density. For accurate information regarding operating voltage, clock speed, and timing specifications, consulting the official Samsung datasheet for the K4S640832E-TL1H000 is crucial.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess