EN
  • EN
  • DE

K4S640832H-TC75

Part No K4S640832H-TC75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974888-K4S640832H-TC75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S640832H-TC75 CAD Model

Description

The K4S640832H-TC75 is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory device is organized as 2M x 32 bits x 4 banks. It is designed for high-performance memory systems requiring fast data access and high bandwidth.

Applications:

  • Main memory in embedded systems.
  • Graphics memory in display controllers.
  • Frame buffers in video processing systems.
  • Networking equipment.
  • Digital signal processing (DSP) systems.

Features:

  • 64Mbit SDRAM (2M x 32 x 4 banks).
  • Operating voltage: 3.3V.
  • Clock frequency: Up to 133 MHz.
  • CAS Latency (CL): 2 or 3.
  • Burst length: 1, 2, 4, 8, or full page.
  • Refresh cycles: 4096 cycles / 64ms.

Benefits:

  • High speed: Enables fast data access and high bandwidth.
  • Large capacity: Provides ample memory space for demanding applications.
  • Low power consumption: Suitable for battery-powered devices.
  • Flexible burst modes: Allows for efficient data transfer.
  • Industry-standard interface: Simplifies integration with other components.

Additional Details:

The K4S640832H-TC75 operates at a voltage of 3.3V and supports clock frequencies up to 133 MHz. The CAS Latency (CL) can be set to either 2 or 3 cycles, allowing for optimization of performance based on system requirements. The burst length can be configured to 1, 2, 4, 8, or full page, providing flexibility in data transfer. The refresh cycle is 4096 cycles every 64ms, ensuring data integrity. This SDRAM chip is designed for applications requiring high-speed and high-capacity memory. It is commonly used as main memory in embedded systems, graphics memory in display controllers, and frame buffers in video processing systems. The industry-standard interface simplifies integration with other components. The device is available in a TSOP (Thin Small Outline Package), which allows for compact mounting on printed circuit boards.

Samsung's reputation for producing high-quality memory devices ensures the reliability and performance of the K4S640832H-TC75. Its robust design and manufacturing quality make it a suitable choice for demanding memory applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess