EN
  • EN
  • DE

K4T51163QN-BCE6

Part No K4T51163QN-BCE6
Manufacturer Samsung
Catalog DDR
Description DDR2-667 32Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942205-K4T51163QN-BCE6
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51163QN-BCE6 CAD Model

Description

The K4T51163QN-BCE6 is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. DDR2 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface, used to provide temporary storage for frequently accessed data and instructions in computer systems. This particular module is designed for use in a variety of applications requiring high-speed and reliable memory performance.

Applications:

  • Desktop and Laptop Computers: Used as the main system memory (RAM) to store data and instructions for the operating system and applications.
  • Graphics Cards: Integrated into graphics cards to provide fast memory access for rendering images and videos.
  • Gaming Consoles: Employed to support high-performance gaming experiences by storing game data and textures.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and processing network traffic.
  • Embedded Systems: Utilized in industrial and automotive applications where reliable, high-speed memory is essential.

Features:

  • DDR2 Technology: Provides higher bandwidth compared to DDR SDRAM, improving data transfer rates.
  • High Capacity: Offers a substantial amount of memory storage in a single chip.
  • Low Power Consumption: Designed to operate efficiently, reducing power usage and heat generation.
  • High-Speed Data Transfer: Facilitates quick and efficient data access for improved system performance.
  • Reliable Performance: Engineered for stable and consistent operation in demanding environments.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of computer systems and other devices.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Supports smooth and immersive gaming experiences with fast data access for rendering complex graphics.
  • Efficient Data Processing: Enables quick and efficient processing of large datasets in networking and embedded systems.
  • Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower operating costs in other applications.

Technical Specifications: The K4T51163QN-BCE6 typically operates at specific frequencies and timings as defined by the DDR2 standard. It is crucial to refer to the official Samsung datasheet for detailed specifications such as clock speed, voltage requirements, and timing parameters to ensure proper integration and optimal performance in the target application.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess