EN
  • EN
  • DE

K4TLG044QF-BCE6

Part No K4TLG044QF-BCE6
Manufacturer Samsung
Catalog Unclassified Memory
Description XDR 64Mx8 3200Mb/s
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945906-K4TLG044QF-BCE6
Series *
Ultra Librarian 3D Model Ultra Librarian K4TLG044QF-BCE6 CAD Model

Description

The Samsung K4TLG044QF-BCE6 is a high-performance mobile DRAM (Dynamic Random-Access Memory) component. It is specifically designed to meet the demanding requirements of modern mobile devices, offering a balance of speed, power efficiency, and capacity. As a key component in the memory subsystem, it contributes significantly to the overall responsiveness and performance of the device it is used in.

Applications

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Embedded Systems with High Memory Bandwidth Requirements

Features

  • High-Speed Data Transfer Rates: Optimized for quick data access and processing.
  • Low Power Consumption: Designed to minimize power usage and extend battery life in mobile devices.
  • Compact Package: Suitable for integration into space-constrained mobile device designs.
  • High Density: Offers a substantial memory capacity in a small physical footprint.
  • Advanced Memory Technology: Utilizes Samsung's advanced DRAM manufacturing processes.

Benefits

  • Improved Mobile Device Performance: Enables faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Extended Battery Life: Low power consumption contributes to longer usage times between charges.
  • Reduced Device Size: Compact packaging allows for sleeker and more portable device designs.
  • Enhanced User Experience: Fast and efficient memory performance leads to a more responsive and enjoyable user experience.
  • Reliable Operation: Samsung's reputation for quality ensures dependable performance in demanding mobile environments.

Additional Details

This DRAM chip features a specific memory organization and utilizes a specific voltage range optimized for mobile operation. The exact specifications for data transfer rates, power consumption, and operating temperatures can be found in the official Samsung datasheet for the K4TLG044QF-BCE6. It is crucial to consult the datasheet when designing this component into a system to ensure proper operation and compatibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess