EN
  • EN
  • DE

K4UCE3Q4AB-MGCL

Part No K4UCE3Q4AB-MGCL
Manufacturer Samsung
Catalog DRAM
Description LPDDR4X-4266 x32 (64Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447027-K4UCE3Q4AB-MGCL
Manufacturer Samsung
Ultra Librarian 3D Model Ultra Librarian K4UCE3Q4AB-MGCL CAD Model

Description

The Samsung K4UCE3Q4AB-MGCL is a high-capacity LPDDR4X memory module, designed to cater to the extensive demands of modern-day electronics. Featuring a massive 64 Gigabit storage capacity and operating at a frequency of 4266 MHz, this module offers both substantial space and speed for devices requiring top-tier performance and energy efficiency. The 'X' in LPDDR4X denotes an evolutionary step over standard LPDDR4, promising even lower power consumption, which is crucial for battery-powered devices such as smartphones, tablets, and ultraportable laptops. Manufactured by Samsung, one of the leading innovators in memory technology, this product is engineered to provide reliable, high-speed data transmission while minimizing energy usage. Its x32 interface is adept at handling the rigorous multi-tasking and data-intensive applications prevalent in today’s high-end devices. The K4UCE3Q4AB-MGCL is testament to Samsung's commitment to pushing the limits of mobile memory technology, offering developers and manufacturers a powerful tool to enhance device performance and user experience.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT PARALLEL 96FBGA
Lowest to $140.0000
AP Memory
DRAM IoT RAM 64Mb OPI (x8) DDR 200MHz, 1.8V, Ind. Temp., BGA24
Lowest to $4.3014
Micron Technology Inc.
DRAM DDR3 8Gbit 16 96/144TFBGA 2 IT
Lowest to $33.2632
Winbond Electronics
DRAM 4Gb DDR3 SDRAM, x16, 800MHz
Lowest to $8.7313
Micron Technology Inc.
IC DRAM 24GBIT 200TFBGA
Lowest to $363.6364
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $30.8873
Micron Technology Inc.
DRAM DRAM LPDDR5 Y52P 16Gb LPDDR5 32Gbit 32 3
Lowest to $113.0500
Zentel
DRAM DDR3 1Gb, 64Mx16, 1600 at CL11, 1.5V, FBGA-96
Need more? Email Us
AP Memory
APS256XXN-OBR-BG AP Memory DRAM 256Mb 200MHz 18V ITemp Suggested Alt APS256XXN-OB9-BG same device higher speed datasheet, inventory, & pricing.
Lowest to $11.1429

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess