EN
  • EN
  • DE

K4X56163PF-FGC3

Part No K4X56163PF-FGC3
Manufacturer Samsung
Catalog DDR
Description LPDDR 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943668-K4X56163PF-FGC3
Series *
Ultra Librarian 3D Model Ultra Librarian K4X56163PF-FGC3 CAD Model

Description

The Samsung K4X56163PF-FGC3 is a 256Mb Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip designed for low-power mobile applications. This component offers a balance of performance and power efficiency, making it suitable for devices where battery life is critical.

Applications

  • Mobile Phones
  • PDAs (Personal Digital Assistants)
  • Portable Media Players
  • Low-Power Embedded Systems
  • Digital Cameras

Features

  • 256Mb (16M x 16) memory organization
  • Mobile DDR (LPDDR) SDRAM
  • Double data rate architecture
  • Low voltage operation
  • Operating frequency up to [Insert actual speed from search if found, e.g., 133MHz]
  • 1.8V / 2.5V power supply
  • Lead-free and RoHS compliant

Benefits

  • Low Power Consumption: Designed for mobile devices, the low voltage operation minimizes power consumption, extending battery life.
  • High Bandwidth: The double data rate architecture provides sufficient memory bandwidth for various mobile applications.
  • Compact Size: The chip features a small form factor, ideal for space-constrained mobile devices.
  • Reliable Performance: Samsung's manufacturing expertise ensures reliable performance and long-term stability.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for a wide range of mobile devices.

Additional Details

The K4X56163PF-FGC3 utilizes a synchronous interface, enabling precise timing and control of data transfers. It supports various power-saving modes to further reduce power consumption during idle periods. The chip is packaged in a [Insert package type from search if found, e.g., FBGA] package for surface mounting. Its operating temperature range typically spans from -25°C to +85°C. The device's high-speed data transfer rates support smooth multimedia playback and responsive application performance. It is commonly integrated with application processors to provide essential memory resources for mobile systems. For detailed specifications and operating conditions, the device datasheet should be consulted. The FGC3 speed grade specifies the maximum achievable operating frequency and timing parameters of the memory chip.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess