EN
  • EN
  • DE

K6F1616U6C-FF55

Part No K6F1616U6C-FF55
Manufacturer Samsung
Catalog SRAM
Description SRAM 16MBit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957568-K6F1616U6C-FF55
Series *
Ultra Librarian 3D Model Ultra Librarian K6F1616U6C-FF55 CAD Model

Description

The K6F1616U6C-FF55 is a high-performance Static Random-Access Memory (SRAM) chip manufactured by Samsung. It is designed for applications that require fast access times and low power consumption. This SRAM is particularly suitable for use in cache memory, embedded systems, and other high-speed data storage applications.

Applications

  • Cache memory in processors
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Medical devices

Features

  • High-speed access time
  • Low power consumption
  • 16Mb density
  • x16 data width
  • 3.3V power supply
  • Available in various package options

Benefits

  • Enables fast data retrieval and processing
  • Reduces power consumption in battery-powered devices
  • Improves system performance with quick memory access
  • Offers design flexibility with various package options
  • Enhances system reliability with robust design

Additional Details

The K6F1616U6C-FF55 is organized as 1M x 16 bits, providing a total density of 16Mb. It operates from a 3.3V power supply and offers fast access times, making it suitable for demanding applications where speed is critical. The SRAM is available in different package options, allowing for flexibility in system design. Its low power consumption also makes it ideal for portable devices and energy-efficient systems.

Technical Specifications:

  • Density: 16Mb (1M x 16)
  • Access Time: Varies based on the specific grade
  • Voltage: 3.3V
  • Operating Temperature: Industrial Temperature Range
  • Package: Specific package type varies (FF55 usually indicates package details)

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess