The Samsung K6R4008V1C-TC15 is a high-performance static RAM (SRAM) device. It features fast access times and low power consumption, making it well-suited for applications requiring quick data retrieval and storage.
Applications
- Cache memory
- High-speed data buffering
- Graphics processing units (GPUs)
- Digital signal processing (DSP)
- Embedded systems
Features
- Fast access time (15ns)
- 4Mbit (512K x 8) organization
- Low power consumption
- Single 3.3V power supply
- Operating temperature: -40°C to 85°C (Industrial)
- TTL compatible inputs and outputs
Benefits
- Enables high-speed data access, improving overall system performance.
- Reduces power consumption, extending battery life in portable devices.
- Offers a wide operating temperature range, suitable for harsh environments.
- Simplifies system design with a single power supply requirement.
- Ensures compatibility with TTL logic circuits.
Additional Details
The K6R4008V1C-TC15 utilizes advanced CMOS technology for its construction. The 'TC15' indicates a 15ns access time. This SRAM retains data as long as power is supplied. Proper layout techniques and decoupling capacitors are essential for achieving optimal performance. Consult the official Samsung datasheet for detailed specifications, including timing diagrams, power consumption data, and package information.
Design considerations should include proper termination of signal lines to minimize reflections and ensure signal integrity. Careful attention to thermal management is also important, especially in high-density applications.