EN
  • EN
  • DE

K6T1008C2E-TF70000

Part No K6T1008C2E-TF70000
Manufacturer Samsung
Catalog SRAM
Description SRAM 128Kx8-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957291-K6T1008C2E-TF70000
Series *
Ultra Librarian 3D Model Ultra Librarian K6T1008C2E-TF70000 CAD Model

Description

The K6T1008C2E-TF70000 is a high-performance 8Mb Static RAM (SRAM) device manufactured by Samsung. This SRAM is designed for applications that demand fast access times and low power consumption. It is a suitable choice for use in a wide range of memory-intensive applications.

Applications:

  • Cache memory in processors: Enhances CPU performance by providing rapid access to frequently used data.
  • Networking equipment: Used in routers and switches to buffer data packets for efficient data transmission.
  • Embedded systems: Ideal for applications where low power consumption and high speed are critical.
  • Industrial control systems: Provides reliable memory for real-time data processing and storage.
  • Telecommunications equipment: Used in base stations and other telecom infrastructure for data buffering and management.

Features:

  • High-speed access time: Offers quick data access, enhancing system performance and reducing latency.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • 8Mb memory density: Provides ample storage for diverse data requirements and complex program code.
  • TTL compatible inputs and outputs: Ensures easy integration with other digital components and systems.
  • Wide operating voltage range: Offers flexibility in various system environments and power supply configurations.

Benefits:

  • Improved system performance: Fast access times reduce latency and improve overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Enhanced reliability: Provides stable and dependable memory operation under a variety of operating conditions.
  • Simplified system design: TTL compatibility simplifies interfacing with other system components, reducing design complexity.
  • Increased memory capacity: 8Mb density allows for the storage of large amounts of data and complex program code.

Additional Details:

The K6T1008C2E-TF70000 is typically available in a standard package, such as a TSOP (Thin Small Outline Package) or similar, for easy surface mounting on printed circuit boards. Its operating temperature range often spans from industrial-grade (-40°C to +85°C), making it suitable for harsh environments. The SRAM utilizes advanced CMOS technology to achieve both high speed and low power consumption. Consult the manufacturer's datasheet for detailed specifications, including access times, power consumption figures, and package dimensions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.7199
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess