EN
  • EN
  • DE

K6X4008C1F-VB70

Part No K6X4008C1F-VB70
Manufacturer Samsung
Description 512Kx8 bit Low Power full CMOS Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Samsung
Win Source Part Number 1192111-K6X4008C1F-VB70
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K6X4008C1F-VB70 CAD Model

Description

The K6X4008C1F-VB70 is a 4Mb Static RAM (SRAM) manufactured by Samsung. This SRAM is designed for applications requiring high-speed data access and moderate power consumption. It's commonly used in various electronic devices and embedded systems where fast memory access is important.

Applications:

  • Embedded Systems: Used in microcontrollers and other embedded applications for data storage and retrieval.
  • Networking Equipment: Found in routers, switches, and other network devices as buffer memory.
  • Industrial Control Systems: Utilized in automation equipment for storing configuration data and process parameters.
  • Consumer Electronics: Employed in devices such as digital cameras, portable media players, and gaming consoles.
  • Data Acquisition Systems: Used in systems for capturing and temporarily storing sensor data.

Features:

  • 4Mb Memory Capacity: Provides adequate storage for a variety of data and program code requirements.
  • High-Speed Access Time: Enables quick data read and write operations, enhancing system performance.
  • Moderate Power Consumption: Offers a balance between energy efficiency and performance.
  • TTL Compatible Inputs/Outputs: Simplifies interfacing with standard digital logic circuits.
  • Wide Operating Voltage Range: Provides flexibility in various system power supply environments.

Benefits:

  • Improved System Performance: Fast access times reduce latency and improve overall system responsiveness.
  • Enhanced Reliability: Provides stable and dependable memory operation.
  • Simplified Integration: TTL compatibility allows for easy interfacing with existing systems and components.
  • Versatile Application: Suitable for a wide range of embedded and consumer applications.
  • Adequate Memory Space: 4Mb of memory is sufficient for many data storage and processing needs.

Additional Details:

The K6X4008C1F-VB70 is generally packaged in a TSOP (Thin Small Outline Package) for surface mount assembly on printed circuit boards. It utilizes CMOS technology to achieve its high-speed and moderate power consumption characteristics. Refer to the manufacturer's datasheet for detailed specifications, including access times, power consumption figures, and operating temperature range.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess