EN
  • EN
  • DE

K6X4008T1F-UF70

Part No K6X4008T1F-UF70
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0634+
Reference case TSOP32
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 724246-K6X4008T1F-UF70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K6X4008T1F-UF70 CAD Model

Description

The K6X4008T1F-UF70 is a 4Mbit Static RAM (SRAM) manufactured by Samsung, designed for high-performance and low-power applications. This SRAM is particularly suited for systems where fast data access and energy efficiency are critical, such as embedded systems, portable devices, and networking equipment.

Applications:

  • Embedded systems
  • Portable devices (e.g., mobile phones, handheld computers)
  • Networking equipment (e.g., routers, switches)
  • Cache memory
  • Industrial control systems

Features:

  • High-speed access time (typically 70ns)
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • 4,194,304-bit memory organization (512K x 8 bits)
  • Available in various package options (refer to the datasheet for specific details)

Benefits:

  • Improved system performance due to rapid data access
  • Extended battery life in portable applications because of its low power design
  • Simplified integration with standard digital circuits owing to TTL compatibility
  • Reliable data storage and retention
  • Cost-effective memory solution for diverse applications

Additional Details:

The K6X4008T1F-UF70 operates at 3.3V, simplifying power supply requirements. The TTL-compatible I/O ensures easy interfacing with microprocessors and other logic devices. The 512K x 8 organization allows efficient storage and retrieval of data. Further details, such as the specific package type, operating temperature range, and detailed electrical characteristics, can be found in the official Samsung datasheet. This SRAM is designed to provide reliable performance over a wide range of operating conditions. It offers a good balance of speed, power efficiency, and cost-effectiveness, making it suitable for a broad range of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess