EN
  • EN
  • DE

ADCMP604BKSZ-REEL7

Part No ADCMP604BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 3V
Current - Input Bias (Max) 5μA @ 3V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 21mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 3ns
Hysteresis 100μV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 077424-ADCMP604BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP604BKSZ-REEL7 CAD Model

Description

ADCMP604BKSZ-REEL7 - High-Speed Comparator from Analog Devices Inc.

The ADCMP604BKSZ-REEL7 is a cutting-edge high-speed comparator designed by Analog Devices Inc., renowned for their precision and innovation in the semiconductor industry. This component is specifically engineered to meet the demanding requirements of high-speed signal processing applications where fast response times and precision are essential.

Key Features

  • High-Speed Operation: The ADCMP604BKSZ-REEL7 boasts a fast propagation delay, making it ideal for high-frequency applications or systems requiring quick decision-making capabilities.
  • Low Power Consumption: Despite its high-speed performance, this comparator maintains low power consumption, ensuring efficiency in your designs and helping to minimize thermal footprints.
  • Flexible Power Supply Range: It operates over a wide single or dual power supply range, providing versatility in different circuit configurations and making it suitable for a variety of electronic products.
  • PECL and LVDS Compatible Outputs: The device features outputs compatible with Positive Emitter Coupled Logic (PECL) and Low-Voltage Differential Signaling (LVDS), offering easy integration into existing digital systems.
  • Input Hysteresis: Built-in hysteresis improves the comparator's noise immunity, ensuring stable operation even in the presence of noisy input signals.

Applications

The ADCMP604BKSZ-REEL7 is versatile and can be used in a wide range of applications including:

  • Data acquisition systems
  • High-speed triggering in oscilloscopes
  • Pulse and square wave shaping
  • Clock and data recovery circuits
  • ATE (Automated Test Equipment)

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADCMP604BKSZ-REEL7 is available in a compact, surface-mount package and is supplied in reel format for ease of manufacturing and assembly, making it an excellent choice for high-volume production environments.

Whether you are designing high-speed digital interfaces, precision measurement equipment, or any application requiring a reliable and fast comparator, the ADCMP604BKSZ-REEL7 from Analog Devices Inc. offers the performance and quality you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess