The K8S6415ETC-HE7C is a 64Mbit CMOS Flash Memory device manufactured by Samsung. It is organized as 8M x 8 bits and designed for high-density, high-performance applications.
Applications:
- Embedded systems for storing firmware and application code.
- Data storage in portable devices such as MP3 players and digital cameras.
- Boot memory in electronic devices.
- Storage of configuration data in networking equipment.
Features:
- 64Mbit (8M x 8) CMOS Flash Memory.
- Single 3.0V power supply.
- Fast access time.
- Sector Erase capability.
- Program/Erase Suspend/Resume.
- TTL compatible I/O.
Benefits:
- High density storage: Provides ample storage capacity for embedded applications.
- Low power consumption: Suitable for battery-powered devices.
- Fast access time: Enables quick retrieval of data.
- Flexible erase options: Sector erase allows for efficient memory management.
- Reliable data storage: Ensures data integrity and longevity.
Additional Details:
The K8S6415ETC-HE7C operates on a single 3.0V power supply, contributing to lower power consumption. The fast access time ensures quick data retrieval, enhancing overall system performance. The sector erase capability allows for flexible and efficient memory management. This flash memory device is designed for applications requiring reliable non-volatile storage. Its TTL compatible I/O simplifies interfacing with various microcontrollers and digital systems. The device also supports Program/Erase Suspend/Resume operations, allowing interruptions during programming or erasing without data loss. It is commonly used in applications that require both high storage capacity and fast access times, such as embedded systems and portable electronic devices.
The device's robust design and manufacturing quality ensure long-term reliability, making it a suitable choice for critical data storage applications. Samsung's reputation for producing high-quality memory devices further reinforces the reliability of the K8S6415ETC-HE7C. Its wide operating temperature range makes it suitable for use in various environments.