EN
  • EN
  • DE
  • IT

K9F1G08ROA-JIBO

Part No K9F1G08ROA-JIBO
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0619+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 738991-K9F1G08ROA-JIBO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K9F1G08ROA-JIBO CAD Model

Description

The Samsung K9F1G08ROA-JIBO is a 1G-bit NAND Flash memory device. This memory chip offers a combination of high density, high performance, and cost-effectiveness, making it suitable for a variety of storage applications.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards
  • Digital Cameras
  • MP3 Players

Features:

  • High Density: 1G-bit capacity provides ample storage space.
  • Supply Voltage: Operates at a supply voltage of 2.7V to 3.6V
  • Page Size: (512 + 16) Bytes
  • Block Size: (32K + 1K) Bytes
  • Fast Program Time: Allows for quick data writing.
  • High Reliability: Ensures data integrity and long-term storage.
  • Operating Temperature: -40°C to 85°C

Benefits:

  • Increased Storage Capacity: Enables storage of large amounts of data in compact devices.
  • Faster Data Access: Improves system performance with quick read and write speeds.
  • Enhanced System Responsiveness: Reduces latency and improves overall user experience.
  • Improved Reliability: Ensures data is stored safely and securely.
  • Lower Power Consumption: Extends battery life in portable devices.

Additional Details:

The K9F1G08ROA-JIBO utilizes advanced NAND flash technology to achieve high storage density and performance. It incorporates features such as error correction code (ECC) to ensure data integrity and wear-leveling algorithms to extend the lifespan of the memory. This device is commonly used in consumer electronics and embedded systems where reliable and high-capacity storage is required. The chip's compact size and low power consumption make it well-suited for mobile applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.8496 $70.1952
27+ $4.8005 $129.6135
42+ $4.6505 $195.3210
58+ $4.5004 $261.0232
75+ $4.3504 $326.2800
100+ $3.9002 $390.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess