EN
  • EN
  • DE

K9F4G08U0M-PIB0

Part No K9F4G08U0M-PIB0
Manufacturer Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149145-K9F4G08U0M-PIB0
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K9F4G08U0M-PIB0 CAD Model

Description

The K9F4G08U0M-PIB0 is a 4Gb (Gigabit) NAND Flash memory device manufactured by Samsung. It's a non-volatile memory solution commonly used for mass storage in embedded systems, consumer electronics, and mobile devices. This particular part number signifies specific packaging and operating characteristics.

Applications

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Digital Cameras
  • MP3 Players
  • Mobile Phones
  • Tablets

Features

  • Capacity: 4Gb (512MB)
  • Organization: x8
  • Voltage: Typically 3.3V or 1.8V (Check datasheet for specific voltage requirements)
  • Interface: Standard NAND Flash Interface
  • Page Size: Typically 2KB + 64B Spare
  • Block Size: Typically 128KB
  • Operating Temperature: Commercial or Industrial grade options available (Check datasheet)
  • Data Retention: Long data retention, typically 10 years

Benefits

  • High Density Storage: Provides a significant amount of storage in a small form factor.
  • Non-Volatile: Data is retained even when power is removed.
  • Fast Read/Write Speeds: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Efficient power usage, suitable for portable devices.
  • Reliable Data Storage: Designed for reliable data storage and retrieval.

Additional Details

The K9F4G08U0M-PIB0 NAND Flash memory utilizes floating gate technology to store data. It requires careful management of write/erase cycles to ensure long-term reliability. Wear-leveling algorithms are often employed in systems using this memory to distribute write/erase operations evenly across the memory array, extending its lifespan. Error Correction Code (ECC) is also crucial for maintaining data integrity due to the inherent characteristics of NAND Flash memory. Consult the official Samsung datasheet for precise electrical characteristics, timing specifications, and recommended operating conditions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess