EN
  • EN
  • DE

KLMAG2GEPD-B031

Part No KLMAG2GEPD-B031
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955936-KLMAG2GEPD-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG2GEPD-B031 CAD Model

Description

The KLMAG2GEPD-B031 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It's a managed NAND flash memory solution designed for integration into various electronic devices, including smartphones, tablets, and other embedded systems. This eMMC provides storage capacity, along with an integrated controller that manages the flash memory, handling functions such as wear leveling, error correction, and bad block management. This simplifies the memory subsystem design for the host device.

Applications:

  • Smartphones
  • Tablets
  • E-readers
  • GPS devices
  • Embedded systems
  • IoT devices

Features:

  • 16GB storage capacity
  • eMMC interface
  • NAND flash memory
  • Integrated controller for memory management
  • High-speed data transfer
  • Advanced flash management algorithms
  • Low power consumption
  • Compact form factor

Benefits:

  • Sufficient storage: Offers adequate space for operating systems, applications, and user data.
  • Fast performance: Enables quick boot-up times and application loading.
  • Reliable data storage: Ensures data integrity and longevity through robust error correction and wear leveling.
  • Simplified design: Integrated controller reduces complexity and development time.
  • Power efficiency: Low power consumption extends battery life in portable devices.
  • Small size: Allows for integration into compact devices.

Additional Details:

The KLMAG2GEPD-B031 leverages the eMMC interface to achieve high-speed data transfer rates, facilitating rapid read and write operations. The integrated controller plays a crucial role in optimizing the performance and lifespan of the NAND flash memory by implementing advanced algorithms for wear leveling, bad block management, and error correction. The 16GB storage capacity offers ample space for storing operating systems, applications, multimedia content, and user data. Its low power consumption makes it well-suited for use in portable electronic devices. The KLMAG2GEPD-B031 is often used as the primary storage solution in mobile phones, tablets, and embedded systems where storage capacity, performance, and reliability are critical requirements. Samsung's eMMC solutions are recognized for their quality and performance, making this component a suitable choice for device manufacturers. It supports JEDEC standards, ensuring compatibility and interoperability with various host systems.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.2617
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $9.3844
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2618 $52.1888
38+ $2.6763 $101.6994
58+ $2.5927 $150.3766
80+ $2.5090 $200.7200
104+ $2.4254 $252.2416
138+ $2.1745 $300.0810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,361 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess