EN
  • EN
  • DE

KLMAG4FEJA-A002037

Part No KLMAG4FEJA-A002037
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956117-KLMAG4FEJA-A002037
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG4FEJA-A002037 CAD Model

Description

The KLMAG4FEJA-A002037 is an embedded MultiMediaCard (eMMC) storage solution manufactured by Samsung. eMMC is a type of flash memory commonly used in mobile devices, embedded systems, and other electronic devices for storing operating systems, applications, and user data. The KLMAG4FEJA-A002037 offers a specific storage capacity (likely 32GB or 64GB, based on similar models) and is designed to provide reliable and efficient data storage in a compact form factor. This eMMC component is designed for high-performance applications requiring fast data access and robust storage capabilities.

Applications:

  • High-End Smartphones: Used as the primary storage for operating systems, applications, high-resolution photos and videos, and user data.
  • Advanced Tablets: Provides storage for operating systems, applications, and multimedia content in high-performance tablets.
  • High-Resolution Digital Cameras and Camcorders: Offers fast and reliable storage for large image and video files.
  • Gaming Consoles: Integrated into portable gaming consoles for storing game data and operating systems.
  • Automotive Infotainment Systems: Provides storage for navigation data, multimedia content, and system software in vehicles.

Features:

  • High Storage Capacity: Offers substantial storage space for demanding applications. (Assuming 32GB or 64GB, confirm exact capacity from datasheet)
  • eMMC 5.1 Interface: Complies with the eMMC 5.1 standard, ensuring fast data transfer rates and compatibility with modern host devices.
  • Advanced Controller: Features an advanced controller for optimized performance and power efficiency.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Enhanced Reliability: Provides enhanced reliability through advanced error correction and data management techniques.

Benefits:

  • Superior Performance: Delivers superior performance with fast data transfer rates and low latency.
  • Large Storage Capacity: Offers ample storage space for large files and applications.
  • Easy Integration: Complies with the eMMC 5.1 standard, simplifying integration into various systems.
  • Improved User Experience: Enhances the user experience by providing fast and responsive storage performance.
  • Robust Data Protection: Ensures data integrity and longevity through advanced error correction and data management.

Additional Details:

The KLMAG4FEJA-A002037 typically operates at a voltage of 3.3V and supports advanced eMMC features such as HS400 interface, command queuing, and enhanced strobe mode. It is packaged in a BGA (Ball Grid Array) for high-density mounting. The operating temperature range is typically -25°C to +85°C. This eMMC component is designed for applications that require high-performance, high-capacity, and reliable storage in a compact form factor, making it suitable for demanding mobile and embedded applications. Please refer to the official datasheet for precise specifications such as actual storage capacity.

You May Also Be Interested in

Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess