EN
  • EN
  • DE

IRFS4310ZTRL

Part No IRFS4310ZTRL
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826129-IRFS4310ZTRL
Ultra Librarian 3D Model Ultra Librarian IRFS4310ZTRL CAD Model

Description

The IRFS4310ZTRL is a high-performance MOSFET from Infineon Technologies, designed for demanding power management applications. This device leverages advanced trench technology to deliver exceptional efficiency and reliability.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Uninterruptible Power Supplies (UPS)
  • High-frequency inverters
  • Motor control applications
  • Battery management systems

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Drive: Allows direct drive from microcontrollers and logic circuits.
  • Pb-Free and RoHS Compliant: Environmentally friendly design.
  • Optimized for High-Frequency Switching: Enhances performance in switching power supplies.

Benefits

  • Increased Efficiency: Lower Rds(on) and Qg result in reduced power losses.
  • Improved System Reliability: Avalanche rating and robust design enhance system durability.
  • Simplified Design: Logic level drive simplifies gate drive circuitry.
  • Reduced Component Count: High efficiency reduces the need for heat sinks and other components.
  • Environmentally Compliant: Meets environmental regulations.
  • Enhanced Thermal Performance: Improved heat dissipation for reliable operation.

Additional Details

The IRFS4310ZTRL is an N-channel MOSFET housed in a D2PAK (TO-263) package. It features a drain-source voltage (Vds) of 100V and a continuous drain current (Id) of up to 120A (depending on operating conditions). The device's low on-resistance, typically around 4.5 mΩ at Vgs = 10V, significantly reduces conduction losses. The gate threshold voltage is typically between 2V and 4V, making it compatible with logic-level drive signals. This MOSFET is designed to operate at high switching frequencies, contributing to smaller and more efficient power supply designs. The maximum operating junction temperature is 175°C. Its avalanche capability ensures that the MOSFET can withstand transient voltage spikes, adding an extra layer of protection to the application.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4622 $51.1770
85+ $1.1998 $101.9830
130+ $1.1623 $151.0990
180+ $1.1248 $202.4640
230+ $1.0873 $250.0790
310+ $0.9748 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess