EN
  • EN
  • DE

KLMBG4FE4A-A001

Part No KLMBG4FE4A-A001
Manufacturer Samsung
Catalog EMMC
Description 32GB eMMC4.41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956300-KLMBG4FE4A-A001
Series *
Ultra Librarian 3D Model Ultra Librarian KLMBG4FE4A-A001 CAD Model

Description

The Samsung KLMBG4FE4A-A001 is an embedded MultiMediaCard (eMMC) that provides a reliable and high-performance storage solution for a variety of mobile and embedded applications. This component combines storage capacity, speed, and power efficiency to support demanding workloads in portable electronic devices.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable media players
  • Digital cameras

Features

  • eMMC Interface: Compliant with the eMMC standard for fast and efficient data transfer.
  • Storage Capacity: Offers a specific storage capacity suitable for operating systems, applications, and user data.
  • NAND Flash Memory: Based on NAND flash memory technology for reliable data storage.
  • Managed NAND: Features a built-in controller to manage NAND flash memory, simplifying integration.
  • Power Management: Includes power-saving modes for optimized power consumption in battery-powered devices.
  • Error Correction Code (ECC): Incorporates ECC to maintain data integrity.
  • Temperature Range: Operates within industrial temperature requirements.

Benefits

  • High-Speed Data Transfer: The eMMC interface enables quick access to data, improving overall system performance.
  • Ample Storage Space: Provides enough space for the operating system, apps, and user-generated content.
  • Reliable Data Storage: NAND flash memory and ECC ensure data integrity and reduce the risk of data corruption.
  • Simplified Integration: Managed NAND simplifies the design and integration process for device manufacturers.
  • Optimized Power Consumption: Power-saving modes help extend battery life in portable devices.

Additional Details

The KLMBG4FE4A-A001 eMMC adheres to JEDEC eMMC specifications, ensuring compatibility and interoperability with a wide range of host devices. The device includes features such as wear leveling and bad block management to enhance the durability and longevity of the flash memory. This eMMC is a great option for applications prioritizing storage capacity, performance, and power efficiency.

You May Also Be Interested in

Samsung
4GB eMMC4.5
Lowest to $3.2617
Samsung
16GB eMMC4.41
Need more? Email Us
Samsung
16GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.0
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC
Lowest to $91.4286
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Diodes Incorporated
128GB eMMC iNAND CL EM132
Lowest to $95.8333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess