EN
  • EN
  • DE

KLMBG4GESD-B04P

Part No KLMBG4GESD-B04P
Manufacturer Samsung
Catalog EMMC
Description 32GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955995-KLMBG4GESD-B04P
Series *
Ultra Librarian 3D Model Ultra Librarian KLMBG4GESD-B04P CAD Model

Description

The KLMBG4GESD-B04P is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. It is a type of flash memory commonly used in mobile devices such as smartphones and tablets for data storage, as well as in various embedded systems. This specific eMMC component is designed to offer a balance of storage capacity, performance, and power efficiency, making it suitable for a wide range of applications.

Applications:

  • Smartphones: Used as primary storage for the operating system, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for the OS, apps, and files.
  • Wearable Devices: Utilized in devices like smartwatches and fitness trackers to store firmware, sensor data, and user settings.
  • Embedded Systems: Integrated into numerous embedded systems requiring non-volatile storage, such as navigation systems and industrial control equipment.

Features:

  • eMMC Interface: Compliant with the eMMC standard, enabling high-speed data transfer and efficient memory management.
  • NAND Flash Memory: Based on NAND flash technology, offering high storage density and data retention.
  • Built-in Controller: Incorporates an integrated controller that manages flash memory operations, including wear leveling, error correction, and bad block management.
  • Low Power Consumption: Engineered for low power consumption, extending battery life in portable devices.
  • Small Form Factor: Compact size allows for integration into space-constrained applications.

Benefits:

  • Fast Boot Times: Facilitates quick boot-up times for devices, improving user experience.
  • Reliable Data Storage: Ensures data integrity and reliability, safeguarding against data loss.
  • High Performance: Delivers fast read and write speeds, enhancing application performance and responsiveness.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable devices.
  • Simplified System Design: Simplifies system design by integrating the flash memory and controller into a single package.

The KLMBG4GESD-B04P commonly has a storage capacity of 32GB or 64GB. It supports features such as enhanced strobing mode, caching, and partition management. The operating voltage is generally 3.3V for I/O and 1.8V for core power. The device is designed to meet or exceed industry standards for reliability and endurance, making it a dependable choice for various storage applications requiring a robust and efficient eMMC solution.

You May Also Be Interested in

Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Samsung
8GB eMMC5.0
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Kingston
2GB eMMC
Need more? Email Us
Micron Technology Inc.
eMMC
Lowest to $3.2490
Epson Company
16GB eMMC
Need more? Email Us
Kingston
16GB eMMC V4.5
Need more? Email Us
Samsung
16GB eMMC4.41
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess