The Samsung KLUDG8J1EBB0B1 is an embedded MultiMediaCard (eMMC) component. As an eMMC, it combines flash memory and a controller into a single package, simplifying storage integration in various electronic devices. Samsung's eMMC solutions are widely recognized for their performance and reliability in consumer electronics and embedded systems.
Applications:
- Smartphones
- Tablets
- Mobile computing devices
- Navigation systems
- Digital cameras
- Other embedded applications requiring onboard storage
Features:
- Integrated flash memory and controller: Simplifies integration and reduces BOM (Bill of Materials) cost.
- High-speed data access: Offers fast read and write speeds for quick application loading and file transfers.
- Power-efficient design: Optimized for low power consumption to extend battery life in portable devices.
- Advanced NAND flash technology: Provides high storage density and reliability.
- Built-in error correction code (ECC): Ensures data integrity and prevents data corruption.
- Wear leveling: Extends the lifespan of the flash memory by distributing write cycles evenly.
Benefits:
- Faster system boot times: Enables quick boot-up and application loading, improving user experience.
- Improved data transfer speeds: Facilitates fast file transfers and multimedia playback.
- Increased storage capacity: Provides ample storage space for applications, files, and multimedia content.
- Enhanced system reliability: Built-in ECC and wear leveling features ensure data integrity and prolong the lifespan of the storage device.
- Reduced power consumption: Contributes to longer battery life in portable devices, making it ideal for mobile applications.
Additional Details:
Samsung's eMMC devices are designed to meet the demanding requirements of modern electronic devices. The KLUDG8J1EBB0B1 likely supports a high-speed interface (e.g., HS400) for optimized data transfer rates. The specific capacity of this eMMC would need to be confirmed via the datasheet, but it's expected to be in the range suitable for mid-range to high-end mobile devices. Its small form factor allows for integration into compact devices. The operating voltage is typically 1.8V or 3.3V depending on the configuration.