EN
  • EN
  • DE

KM28C256-20

Part No KM28C256-20
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017021-KM28C256-20
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM28C256-20 CAD Model

Description

The KM28C256-20 is a high-speed, low-power 256K-bit CMOS electrically erasable and programmable read-only memory (EEPROM) manufactured by Samsung. It's organized as 32K x 8 bits, offering a convenient memory solution for various embedded systems and data storage applications. This EEPROM provides non-volatile storage, meaning data is retained even when power is removed.

Applications

  • Embedded Systems: Used for storing configuration data, boot code, and firmware in embedded systems like industrial controllers, automotive electronics, and consumer devices.
  • Data Logging: Implemented in data loggers to store sensor readings, system events, and other types of data over extended periods without power.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data, program settings, and measurement results.
  • Telecommunications: Integrated into telecommunication devices for storing network parameters, configuration settings, and subscriber information.
  • Medical Devices: Used in medical instruments for storing patient data, device settings, and diagnostic information.

Features

  • High-Speed Access Time: Offers a 200ns access time, enabling fast data retrieval and program execution.
  • Low Power Consumption: Consumes minimal power during operation and standby mode, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Allows for easy in-system programming and reprogramming, simplifying firmware updates and data modifications.
  • CMOS Technology: Fabricated using CMOS technology, providing high performance, low power consumption, and excellent noise immunity.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout, ensuring compatibility with other memory devices and simplifying system design.

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data integrity and retention even in the event of power loss.
  • Simplified Firmware Updates: Enables easy in-system programming and reprogramming, simplifying firmware updates and product customization.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in stationary applications.
  • Fast Access Time: Allows for quick data retrieval and program execution, improving system performance and responsiveness.
  • Cost-Effective Solution: Offers a cost-effective memory solution for various embedded systems and data storage applications.

Additional Details

The KM28C256-20 operates over a wide voltage range, typically 4.5V to 5.5V. It is available in a 28-pin DIP (Dual In-line Package). The device also features a write protection mechanism to prevent accidental data corruption during programming. The endurance is typically rated for 10,000 erase/write cycles per byte, ensuring reliable operation over the product's lifetime.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess