The KM48V514DJ-6 is a high-speed, low-power CMOS Dynamic RAM (DRAM) chip manufactured by Samsung. It is organized as 512K x 8 bits, suitable for applications requiring medium-density memory with fast access times.
Applications
- Video RAM in graphics cards
- Cache memory in embedded systems
- Frame buffers in display devices
- Memory modules for older computer systems
- Industrial control systems
Features
- Organization: 512K x 8 bits
- Fast access time (indicated by -6, though specific value requires datasheet)
- Low power consumption due to CMOS technology
- Single 5V power supply
- TTL compatible inputs and outputs
- Refresh cycle required for data retention
Benefits
- Provides sufficient memory capacity for many embedded applications
- Enables quick data access and processing
- Minimizes power consumption in battery-powered devices
- Easy to interface with standard digital logic circuits
- Reliable operation within specified voltage and temperature ranges
Additional Details
The KM48V514DJ-6 typically comes in a SOJ (Small Outline J-lead) or ZIP package. The '-6' indicates the speed grade, with lower numbers generally indicating faster access times; refer to the datasheet for the exact value. It requires a refresh cycle to maintain data integrity. It is a 5V DRAM, and its CMOS design contributes to its low power characteristics.