The KM616V1002CT-12 is a high-speed 1Mb Static RAM (SRAM) manufactured by Samsung. This SRAM is known for its fast access times, making it suitable for applications where quick data retrieval and storage are critical.
Applications
- Cache memory in computer systems.
- Buffer memory in networking equipment.
- High-speed data acquisition systems.
- Industrial control systems.
- Telecommunications equipment.
Features
- 1Mb (1,048,576 bits) capacity.
- Organized as 128K x 8 bits.
- Fast access time of 12ns.
- Single 3.3V power supply.
- Low power consumption.
- TTL compatible inputs and outputs.
- Available in a TSOP package.
- Operating temperature range of -40°C to +85°C (industrial grade).
Benefits
- High speed access ensures quick data retrieval, improving system performance.
- Low power consumption makes it suitable for battery-powered applications.
- TTL compatibility simplifies interfacing with other digital circuits.
- The TSOP package allows for compact designs.
- Wide operating temperature range ensures reliable operation in harsh environments.
Additional Details
The KM616V1002CT-12 operates on a single 3.3V power supply and is designed for high-speed applications. Its fast access time makes it an excellent choice for cache memory and other applications where speed is paramount. The SRAM is available in a Thin Small Outline Package (TSOP), which allows for high-density mounting on printed circuit boards.
The 128K x 8 organization provides an efficient way to store and retrieve byte-wide data. The device's TTL compatible inputs and outputs make it easy to interface with other digital components in the system. The KM616V1002CT-12 also features low power consumption, making it suitable for battery-powered or energy-sensitive applications.
The wide operating temperature range ensures reliable operation in a variety of industrial and commercial environments. The SRAM is designed to meet the demanding requirements of high-speed data processing and storage applications.