EN
  • EN
  • DE

FCX619-13R

Part No FCX619-13R
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058702-FCX619-13R
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCX619-13R CAD Model

Description

Introducing the FCX619-13R - A Robust NPN Transistor by Diodes Incorporated

The FCX619-13R from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed to meet the needs of a wide range of electronic applications. This compact and efficient transistor is housed in a surface-mount package, making it an ideal choice for space-constrained designs where high density and small size are critical.

Key Features of FCX619-13R

  • High Current Capability: Capable of handling continuous collector currents up to 5A, the FCX619-13R is suitable for high-power switching and amplification applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 0.3V at 5A, this transistor ensures efficient operation with minimal power loss, making it perfect for power management circuits.
  • High Breakdown Voltage: The device offers a high collector-base voltage (VCBO) of 160V, ensuring reliable performance even under high voltage conditions.
  • Fast Switching Speed: The fast switching response with a typical transition frequency (fT) of 180MHz allows the FCX619-13R to be used in high-frequency circuits.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a power dissipation of 2W, which helps to maintain stability and reliability over a wide range of operating conditions.
  • RoHS Compliant: The FCX619-13R is environmentally friendly, complying with RoHS standards, which restrict the use of certain hazardous substances in electronic equipment.

Applications

The FCX619-13R transistor is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators
  • General-purpose switching and amplification

With its robust design and versatile performance characteristics, the FCX619-13R is an excellent choice for designers looking for a reliable and efficient NPN transistor. Diodes Incorporated's commitment to quality ensures that this component will deliver consistent performance and help to streamline the design process for a wide array of electronic devices.

Ordering Information

The FCX619-13R is available for order now. For detailed specifications, sample requests, or volume pricing information, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess