The KM6264BLG-10L is a 64K Static RAM (SRAM) manufactured by Samsung. This SRAM is known for its relatively fast access times and low power consumption, making it suitable for a variety of applications requiring memory storage.
Applications
- Embedded systems.
- Microcontroller-based applications.
- Industrial control systems.
- Consumer electronics.
- Battery-powered devices.
Features
- 64K (65,536 bits) capacity.
- Organized as 8K x 8 bits.
- Fast access time of 100ns (based on -10 designation).
- Single 5V power supply.
- Low power consumption.
- TTL compatible inputs and outputs.
- Available in a DIP or SOP package.
Benefits
- Low power consumption makes it suitable for battery-powered applications.
- TTL compatibility simplifies interfacing with other digital circuits.
- The 8K x 8 organization allows for easy storage of byte-wide data.
- Relatively fast access time.
Additional Details
The KM6264BLG-10L operates on a single 5V power supply. It's designed for use in applications where low power consumption is a critical requirement. The SRAM is available in both DIP (Dual In-line Package) and SOP (Small Outline Package) options, allowing for flexibility in PCB design.
The 8K x 8 organization of the memory makes it well-suited for applications that process data in byte-sized chunks. The TTL-compatible inputs and outputs facilitate easy integration with a wide range of digital logic devices. The 'L' in the part number often signifies a low-power version, further emphasizing its suitability for battery-operated devices.
While newer SRAM technologies offer higher speeds and densities, the KM6264BLG-10L remains a reliable choice for legacy systems or applications where its specific characteristics are a good fit. It can be found in a variety of embedded systems, industrial controllers, and consumer electronics.