EN
  • EN
  • DE

KM68V1002CTI-12

Part No KM68V1002CTI-12
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067586-KM68V1002CTI-12
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68V1002CTI-12 CAD Model

Description

The KM68V1002CTI-12 is a high-speed, low-power 1 Mbit Static Random Access Memory (SRAM) manufactured by Samsung. This SRAM is organized as 128K x 8 bits and is designed for applications requiring fast access times and minimal power consumption. It is commonly used in embedded systems, cache memory for microprocessors, and applications needing rapid data storage and retrieval.

Applications

  • Embedded systems
  • Cache memory for microprocessors
  • Networking equipment
  • Industrial control systems
  • Medical devices

Features

  • High-speed access time: 12 ns
  • Low power consumption: Active and Standby modes
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: No clock or refresh required
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: -40°C to +85°C
  • Package: TSOP32

Benefits

  • Fast data access speeds enable high-performance system operation.
  • Low power consumption extends battery life in portable devices.
  • Easy to interface with standard TTL logic circuits.
  • Simplified system design due to fully static operation.
  • Wide operating temperature range ensures reliable operation in harsh environments.
  • Compact package options provide flexibility in PCB layout.

Additional Details

The KM68V1002CTI-12's fast access time of 12ns makes it suitable for applications where speed is critical. Its low power consumption is a significant advantage in battery-powered applications. The device operates from a single 3.3V power supply and features TTL-compatible inputs and outputs for easy integration with other system components. The fully static operation simplifies system design by eliminating the need for external clocks or refresh circuitry.

Samsung's KM68V1002CTI-12 SRAM is a reliable and cost-effective solution for various memory applications. The device is available in TSOP32 package, providing flexibility in PCB layout. It supports a wide operating temperature range of -40°C to +85°C, making it suitable for use in industrial, commercial, and automotive environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess