EN
  • EN
  • DE

KS24C02DCSTF

Part No KS24C02DCSTF
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987143-KS24C02DCSTF
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS24C02DCSTF CAD Model

Description

The KS24C02DCSTF is a 2K-bit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Samsung. It is a serial EEPROM, meaning it communicates with a microcontroller or other host device using a serial interface, typically I2C (Inter-Integrated Circuit). This EEPROM is designed for low-power applications and non-volatile data storage.

Applications:

  • Storage of configuration data in electronic devices
  • Storing calibration data for sensors
  • Storing user preferences in consumer electronics
  • Storing serial numbers and identification codes
  • Data logging in embedded systems

Features:

  • 2K-bit (256 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation (e.g., 1.8V to 5.5V)
  • Low Power Consumption
  • Self-Timed Write Cycle
  • Write Protect Feature
  • High Reliability
  • Small Package (e.g., SOIC, TSSOP)

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Easy to Use: I2C interface simplifies communication with microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • Small Size: Saves board space in compact designs.
  • Reliable Data Storage: Ensures data integrity over a long period.

Additional Details:

The KS24C02DCSTF typically supports standard I2C bus speeds (e.g., 100 kHz, 400 kHz). The write protect feature prevents accidental overwriting of data. The device features a self-timed write cycle, which simplifies the write operation. The operating temperature range is usually specified as industrial grade (e.g., -40°C to +85°C). Refer to the Samsung datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The datasheet will also specify the number of write cycles that the EEPROM can endure, which is an important consideration for data logging applications.

Address selection is often achieved using address pins, allowing multiple EEPROM devices to share the same I2C bus. Pull-up resistors are typically required on the SDA and SCL lines of the I2C bus. The KS24C02DCSTF is often used in applications where occasional non-volatile storage is needed, rather than frequent writing and erasing of data.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess