The KS74AHCT04N is a hex inverter from Samsung's 74AHCT series of high-speed CMOS logic devices. It provides six independent inverters in a single package. This device is characterized by its high speed, low power consumption, and wide operating voltage range.
Applications:
- General-purpose logic inversion
- Oscillator circuits
- Line drivers
- Buffer circuits
- Signal conditioning
Features:
- Six independent inverters
- High speed: tpd = 4.5 ns (typical)
- Low power consumption: ICC = 2 µA (maximum)
- Wide operating voltage range: 4.5V to 5.5V
- CMOS logic levels
- TTL compatible inputs
- Operating temperature range: -40°C to +85°C
- DIP-14 package
Benefits:
- High Speed: Fast propagation delays enable high-performance designs.
- Low Power: Reduces overall system power consumption.
- Wide Operating Voltage: Compatible with a wide range of power supplies.
- TTL Compatible Inputs: Allows for easy interfacing with TTL logic.
Additional Details:
The KS74AHCT04N is a standard logic device that is widely used in digital circuits. The 'AHCT' indicates Advanced High-Speed CMOS with TTL compatible input thresholds. The '04' designates the hex inverter function. The 'N' indicates the package type, which is typically a DIP (Dual In-Line Package). The device is pin-compatible with other 74 series logic devices. Refer to the Samsung datasheet for detailed electrical specifications, timing diagrams, and package dimensions. The datasheet will also specify the input and output voltage levels, current drive capabilities, and other important characteristics.
Each inverter in the KS74AHCT04N performs a logical NOT function. If the input is high, the output is low, and vice versa. The device is commonly used for signal inversion, buffering, and level shifting. Power supply decoupling with a ceramic capacitor (e.g., 0.1 µF) is recommended to minimize noise and ensure stable operation.