The KSR1004 is a PNP Silicon Epitaxial Transistor with bias resistors built-in. This pre-biased transistor is designed to reduce component count and simplify circuit design in various applications.
Applications:
- Digital circuit applications.
- Inverter circuits.
- Load switching.
- Interface circuits.
- General purpose amplification.
Features:
- Built-in bias resistors (R1=47kΩ, R2=47kΩ).
- Reduces component count.
- Simplifies circuit design.
- Available in a small SOT-23 package.
- Pb-free lead finish.
Benefits:
- Space-saving design due to integrated resistors.
- Reduced assembly costs.
- Improved circuit reliability.
- Easy to use in automated assembly processes.
- Decreased external components result in more compact designs.
Additional Details:
The KSR1004 has a collector-emitter voltage (VCEO) of -50V, collector current (IC) of -100mA, and power dissipation of 200mW. The input resistor (R1) and the resistor between base and emitter (R2) are both 47kΩ. The transistor is housed in a SOT-23 surface-mount package.
This pre-biased transistor is an excellent choice for applications where space is limited and ease of design is important. The integrated resistors eliminate the need for external components, resulting in a smaller and more reliable circuit. The KSR1004 is commonly used in digital circuits, inverter circuits, and load switching applications, among others.