EN
  • EN
  • DE

M366S3253ETS-C7A00

Part No M366S3253ETS-C7A00
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 32Mx64-7A CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952109-M366S3253ETS-C7A00
Series *
Ultra Librarian 3D Model Ultra Librarian M366S3253ETS-C7A00 CAD Model

Description

The Samsung M366S3253ETS-C7A00 is a 256MB DDR SDRAM unbuffered DIMM. This memory module is designed for use in desktop PCs and other systems requiring high-performance memory.

Applications:

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs

Features:

  • 256MB capacity
  • DDR SDRAM technology
  • Unbuffered DIMM
  • PC2700 (333MHz) speed
  • 184-pin
  • Single Rank

Benefits:

  • Increased system performance
  • Improved multitasking capabilities
  • Enhanced responsiveness
  • Reliable operation

Additional Details:

This DDR SDRAM module operates at a voltage of 2.5V. It conforms to the PC2700 standard, meaning it has a maximum data transfer rate of 2.7 GB/s. The unbuffered design allows for faster data access compared to registered memory modules. The 184-pin DIMM form factor is standard for DDR SDRAM and ensures compatibility with a wide range of motherboards. This module is particularly useful for upgrading older systems to improve overall speed and efficiency, especially in memory-intensive applications like video editing and gaming.

The single rank configuration means that all the memory chips are accessed simultaneously, which can improve performance in certain applications. The module is built with high-quality Samsung memory chips to ensure reliability and stability.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess