EN
  • EN
  • DE

M368L2923DTN-CB3

Part No M368L2923DTN-CB3
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-333 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951587-M368L2923DTN-CB3
Series *
Ultra Librarian 3D Model Ultra Librarian M368L2923DTN-CB3 CAD Model

Description

The Samsung M368L2923DTN-CB3 is a 256MB DDR PC2700 333MHz CL2.5 184-Pin DIMM. This memory module is designed for desktop computers and offers a performance upgrade for everyday tasks. It is built using Samsung's high-quality memory chips and undergoes testing to ensure compatibility and reliability.

Applications:

  • Desktop computers
  • Office PCs
  • Home computers

Features:

  • 256MB capacity
  • DDR technology
  • 333MHz clock speed (PC2700)
  • Unbuffered DIMM
  • CL2.5 latency
  • 184-Pin DIMM form factor
  • 2.5V operating voltage

Benefits:

  • Improved System Performance: The DDR technology allows for faster data transfer rates compared to older SDRAM technologies.
  • Increased Multitasking Capabilities: The 256MB capacity allows for running more applications simultaneously.
  • Easy Installation: The standard 184-Pin DIMM form factor allows for easy installation in compatible desktop computers.
  • Reliable Performance: Samsung is a leading manufacturer of memory products, ensuring reliable performance.
  • Enhanced Computing Experience: Upgrading memory enhances the overall computing experience.

Additional Details:

The M368L2923DTN-CB3 operates at 2.5V and adheres to JEDEC standards for DDR memory. It's compatible with many desktop motherboards supporting DDR DIMMs. The PC2700 rating signifies its compatibility with 333MHz systems. The CL2.5 latency offers a good compromise between speed and response. Samsung memory is often highly regarded for its durability and compatibility.

This module is well suited for upgrading older desktop systems, to improve their responsiveness and allow for running more modern applications without significant performance bottlenecks, where 256MB is a sufficient upgrade.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess