EN
  • EN
  • DE

M368L3223JUS-CCC

Part No M368L3223JUS-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-400 32Mx64 1Rx8 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951488-M368L3223JUS-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M368L3223JUS-CCC CAD Model

Description

The Samsung M368L3223JUS-CCC is a 256MB DDR SDRAM DIMM. This memory module provides additional memory capacity for desktop computers, enhancing overall system performance and responsiveness. It's designed to improve multitasking capabilities and reduce application loading times.

Applications

  • Desktop Computers
  • Workstations
  • File Servers

Features

  • 256MB Capacity
  • DDR SDRAM Technology
  • DIMM Form Factor
  • PC2700 Compatibility
  • 184-Pin Configuration

Benefits

  • Improved System Responsiveness
  • Enhanced Multitasking Capabilities
  • Faster Application Loading
  • Increased Overall Performance
  • Reliable Operation

Technical Specifications

The M368L3223JUS-CCC operates at a clock speed of 333MHz, compliant with the PC2700 standard. It operates on a 2.5V power supply. This module features a 184-pin DIMM configuration, ensuring compatibility with a wide range of desktop motherboards that support DDR SDRAM. Its DDR (Double Data Rate) technology allows for faster data transfer compared to older SDRAM technologies, resulting in improved system performance.

This memory module is built with quality components and rigorous testing to ensure reliability and stability. Its 256MB capacity provides a significant boost to system performance, allowing users to run multiple applications simultaneously without experiencing slowdowns. The module's easy installation and compatibility make it a straightforward upgrade option for improving desktop computer performance.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess