EN
  • EN
  • DE

M378A4G43MB1-CTD

Part No M378A4G43MB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 4Gx64 UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946393-M378A4G43MB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A4G43MB1-CTD CAD Model

Description

The Samsung M378A4G43MB1-CTD is a 32GB DDR4 3200MHz UDIMM desktop memory module. Designed for high-performance desktop computers, this module offers a significant boost in memory capacity, allowing for smoother multitasking and faster application performance. It is an ideal upgrade for users who require substantial memory for demanding tasks.

Applications

  • High-performance desktop PCs
  • Gaming PCs
  • Workstations
  • Content creation PCs
  • Desktop memory upgrades

Features

  • 32GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • UDIMM Form Factor
  • 288-Pin
  • 1.2V Voltage

Benefits

  • Enhanced Multitasking: 32GB capacity allows users to run multiple applications and processes simultaneously without experiencing performance slowdowns.
  • Faster Data Transfer: 3200MHz speed enables quick data access, improving overall system responsiveness and reducing load times.
  • Improved Gaming Performance: Higher memory capacity and speed can lead to smoother gameplay and reduced stuttering in demanding games.
  • Enhanced Productivity: Professionals can work with large files, complex models, and virtual machines more efficiently.
  • Energy Efficiency: 1.2V operating voltage helps reduce power consumption and heat generation in desktop systems.

Additional Details

The Samsung M378A4G43MB1-CTD is built to meet JEDEC standards, ensuring compatibility with a wide range of desktop motherboards. Its 288-pin UDIMM design allows for easy installation in compatible systems. This module is particularly well-suited for users who require significant memory capacity for demanding tasks such as video editing, graphic design, and software development. The increased memory also improves the performance of virtual machines, allowing users to run multiple operating systems concurrently without significant performance degradation. The low voltage operation helps to reduce overall power consumption and heat output, contributing to a more stable and reliable desktop environment. Overall, this memory module provides a significant upgrade for systems that require more memory and faster performance.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess