EN
  • EN
  • DE

M378B1G73BH0-CH9

Part No M378B1G73BH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948756-M378B1G73BH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B1G73BH0-CH9 CAD Model

Description

The Samsung M378B1G73BH0-CH9 is an 8GB DDR3 desktop memory module operating at a speed of 1333MHz. Designed to enhance the performance of desktop computers, this module provides ample memory for multitasking and running demanding applications.

Applications

  • Desktop PCs for general to heavy use
  • Workstations requiring substantial memory capacity
  • Systems running modern operating systems and applications
  • Office productivity, multimedia creation, and light gaming
  • Virtualization and software development environments

Features

  • 8GB Capacity: Provides significant memory space for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 SDRAM for efficient data transfer rates.
  • 1333MHz Speed: Operates at 1333MHz, allowing for quick data access and processing.
  • 240-Pin DIMM: Standard desktop memory module with 240 pins for easy installation.
  • Unbuffered: Unbuffered design for standard desktop use.
  • Non-ECC: Non-Error Correcting Code memory, suitable for home and office environments.

Benefits

  • Enhanced System Performance: Significantly improves the speed and responsiveness of desktop computers, especially when running memory-intensive applications.
  • Improved Multitasking: Allows users to run numerous applications simultaneously without experiencing performance degradation.
  • Smoother Application Performance: Facilitates smoother operation of demanding applications such as video editing software and graphic design tools.
  • Increased Productivity: Enhances workflow and reduces lag, resulting in greater productivity.
  • Reliable Operation: Samsung's reputation ensures stable and consistent performance.

Additional Details

This memory module adheres to the DDR3 standard, ensuring compatibility with a wide range of desktop motherboards. It requires a 240-pin DIMM slot and typically operates at a voltage of 1.5V. The installation process is straightforward, making it an ideal upgrade for users seeking to enhance their desktop PC's performance. Samsung is a well-known and trusted manufacturer in the memory industry. The 8GB capacity is particularly beneficial for systems running modern operating systems and applications with high memory requirements. The module is well-suited for tasks such as video editing, graphic design, and software development, where large amounts of data need to be processed quickly. The 1333MHz speed complements the 8GB capacity, allowing for efficient data access and processing. The Samsung M378B1G73BH0-CH9 module provides a balanced combination of capacity, speed, and reliability, making it an excellent choice for users looking to upgrade their desktop PC's memory.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess