EN
  • EN
  • DE

M386A8K40BM0-CPB

Part No M386A8K40BM0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947094-M386A8K40BM0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M386A8K40BM0-CPB CAD Model

Description

The Samsung M386A8K40BM0-CPB is a 64GB DDR4 2133MHz Registered ECC DIMM (RDIMM) memory module. This high-capacity module is designed for servers and workstations that require large amounts of memory for demanding applications and workloads. The Registered ECC (Error-Correcting Code) functionality provides enhanced data integrity and stability, making it suitable for mission-critical environments.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • Virtualization

Features:

  • 64GB Capacity
  • DDR4 Technology
  • 2133MHz Speed
  • Registered ECC (RDIMM)
  • DIMM Form Factor (288-pin)
  • 1.2V Voltage
  • JEDEC Standard

Benefits:

  • High Capacity: 64GB capacity allows for handling large datasets and running memory-intensive applications.
  • Enhanced Data Integrity: Registered ECC ensures data accuracy and prevents system crashes caused by memory errors.
  • Improved System Stability: Provides a stable and reliable memory solution for demanding server and workstation environments.
  • Increased Performance: Improves overall system performance and responsiveness for data-intensive workloads.
  • Easy Installation: The DIMM form factor allows for easy installation in compatible server and workstation motherboards.
  • Energy Efficient: DDR4 technology consumes less power than older DDR3 memory, reducing energy costs.

Additional Details:

The Samsung M386A8K40BM0-CPB operates at a voltage of 1.2V and is compliant with JEDEC standards. The registered design includes a register between the memory controller and the DRAM chips, which helps to improve signal integrity and stability, especially at high speeds and capacities. This module is ideal for servers and workstations running applications such as databases, virtualization, and scientific simulations. It is essential to ensure that the motherboard and CPU support registered ECC DIMMs before purchasing this memory module. This module provides a high-performance and reliable memory solution for demanding enterprise environments.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess