EN
  • EN
  • DE

M391A1K43BB1-CTD

Part No M391A1K43BB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946380-M391A1K43BB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M391A1K43BB1-CTD CAD Model

Description

The Samsung M391A1K43BB1-CTD is an 8GB DDR4 3200MHz SODIMM memory module. Designed for laptops and small form factor PCs, this module is an upgrade that enhances system speed and multitasking capabilities. It conforms to industry standards and ensures compatibility with a range of devices.

Applications

  • Laptop memory upgrades
  • Small form factor PC upgrades
  • Mini PCs
  • All-in-one computers
  • Embedded systems

Features

  • 8GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • SODIMM Form Factor
  • 260-Pin
  • 1.2V Voltage

Benefits

  • Improved Multitasking: The 8GB capacity allows for smoother multitasking, enabling users to run more applications simultaneously without significant performance slowdown.
  • Increased Speed: With a speed of 3200MHz, the module facilitates faster data transfer rates, resulting in quicker load times and improved system responsiveness.
  • Enhanced Gaming Experience: This memory module can contribute to smoother gameplay and reduced lag in gaming applications.
  • Enhanced Productivity: Users can experience improved performance when working with large files, complex spreadsheets, and multimedia applications.
  • Energy Efficiency: The 1.2V voltage rating helps to reduce power consumption, prolonging battery life in laptops.

Additional Details

The Samsung M391A1K43BB1-CTD is engineered to meet JEDEC standards, ensuring broad compatibility and reliable performance. Its 260-pin SODIMM design simplifies the installation process. This module is well-suited for users who require increased memory capacity for everyday tasks, as well as more demanding applications. The faster data transfer rates contribute to a more responsive user experience, while the energy-efficient design helps to maximize battery life in portable devices. Upgrading to this memory module is a cost-effective way to improve the overall performance and usability of compatible laptops and small form factor PCs. It allows users to enjoy smoother multitasking, faster load times, and an overall more responsive computing experience.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess