EN
  • EN
  • DE

M391B1G73QH0-CK0

Part No M391B1G73QH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948190-M391B1G73QH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M391B1G73QH0-CK0 CAD Model

Description

The Samsung M391B1G73QH0-CK0 is an 8GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM). This memory module is designed for use in workstations and entry-level servers that require high-density memory and error correction capabilities. It provides a balance of performance and reliability, making it suitable for a variety of professional applications.

Applications:

  • Workstations
  • Entry-level servers
  • Professional desktops
  • Systems requiring ECC memory

Features:

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed
  • ECC Unbuffered DIMM (UDIMM)
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Error Correction: ECC functionality detects and corrects single-bit errors, preventing data corruption and improving system stability.
  • High Capacity: 8GB capacity provides ample memory for demanding applications and multitasking.
  • Improved Performance: 1600MHz clock speed allows for faster data transfer rates, resulting in improved system responsiveness.
  • Reliable Operation: Designed for continuous operation in professional environments.
  • Compatibility: Compatible with systems that support DDR3 ECC Unbuffered DIMMs.

Technical Specifications:

The M391B1G73QH0-CK0 is a 240-pin DDR3 UDIMM operating at 1.5V. The ECC capability enhances data integrity by detecting and correcting single-bit errors. The unbuffered design makes it suitable for systems that do not require registered memory. This memory module is designed to meet the demands of professional applications, providing a balance of performance, capacity, and reliability. It is constructed with high-quality components to ensure long-term stability and performance. The 1600MHz clock speed allows for quick data access, improving overall system performance. This module is an excellent choice for workstations and entry-level servers requiring reliable and high-capacity memory.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess