EN
  • EN
  • DE

M391B5673EH1-YH9

Part No M391B5673EH1-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949106-M391B5673EH1-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5673EH1-YH9 CAD Model

Description

The Samsung M391B5673EH1-YH9 is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM). This memory module is designed for use in workstations and servers that require error correction capabilities and consistent performance.

Applications

  • Workstations
  • Servers
  • Small and Medium Businesses (SMBs)
  • Industrial PCs
  • High-Performance Computing (HPC)

Features

  • 4GB Capacity
  • DDR3 Technology
  • ECC Unbuffered DIMM (ECC UDIMM)
  • PC3-12800E (1600 MHz) Speed
  • 240-Pin DIMM
  • 1.5V Voltage

Benefits

  • Enhanced Reliability: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to DDR2, leading to improved system performance and responsiveness.
  • Stable Operation: ECC UDIMMs help to maintain system stability by automatically correcting memory errors.
  • Increased Capacity: 4GB capacity allows for handling larger datasets and more demanding workloads.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Unbuffered DIMMs.

Additional Details

The Samsung M391B5673EH1-YH9 is a 240-pin DDR3 SDRAM module that operates at a voltage of 1.5V. The ECC unbuffered design makes it suitable for systems where error detection and correction are crucial but registered memory is not required. The module's capacity of 4GB allows for handling more demanding workloads and multitasking more efficiently. The ECC functionality provides a layer of protection against data corruption, making it ideal for applications where data integrity is paramount.

This memory module is particularly well-suited for environments where data integrity is crucial, such as financial institutions, scientific research facilities, and healthcare providers. Its ECC functionality helps to prevent data loss and system downtime, ensuring that critical applications can continue to run smoothly. The module's compatibility with existing DDR3 ECC Unbuffered DIMM systems makes it a cost-effective upgrade option for improving performance and reliability. The 4GB capacity is adequate for many server tasks, while the error-correcting code provides an additional layer of stability and protection.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess