EN
  • EN
  • DE

M392B1K73DM0-CF8

Part No M392B1K73DM0-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949883-M392B1K73DM0-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1K73DM0-CF8 CAD Model

Description

The Samsung M392B1K73DM0-CF8 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is engineered to provide reliable and high-performance memory for server environments, ensuring data integrity and stability under demanding workloads.

Applications:

  • Server systems in data centers
  • Virtualization environments
  • Cloud computing platforms
  • Enterprise database applications
  • High-performance workstations

Features:

  • 8GB Capacity: Provides a substantial amount of memory for running server applications and handling large datasets.
  • DDR3 Technology: Leverages DDR3 technology for faster data transfer rates and improved performance compared to previous generations.
  • ECC Registered: Incorporates Error-Correcting Code (ECC) to detect and correct single-bit memory errors, ensuring data reliability. The 'Registered' component buffers commands, improving signal integrity.
  • PC3-10600: Operates at a speed of 1333MHz, delivering high bandwidth for memory-intensive applications.
  • 240-Pin DIMM: Standard DIMM form factor for broad compatibility with server motherboards.
  • Low Voltage: Designed for energy efficiency, reducing power consumption and heat output.
  • Samsung Quality: Manufactured with high-quality components and stringent testing processes to ensure reliability and durability.

Benefits:

  • Enhanced Server Performance: Improves overall server responsiveness and efficiency, allowing for faster data processing and application execution.
  • Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption due to memory errors.
  • Increased Stability: The registered design enhances signal stability, making the module suitable for demanding server environments.
  • Reduced Downtime: Minimizes the risk of memory-related failures, reducing server downtime and maintenance costs.
  • Energy Efficiency: Low-voltage design helps reduce power consumption, lowering operating costs and promoting environmental sustainability.
  • Scalability: Allows for memory upgrades to meet increasing server demands and workload requirements.

Additional Details:

The Samsung M392B1K73DM0-CF8 is designed to meet the demanding requirements of modern server environments where data integrity and system stability are critical. The ECC Registered feature is particularly important for applications such as financial transactions, scientific research, and medical records. This memory module is compatible with servers that support DDR3 ECC Registered DIMMs operating at 1333MHz. Always consult your server's documentation to verify compatibility before purchasing. The Samsung M392B1K73DM0-CF8 offers a robust and reliable memory solution for demanding server applications, contributing to improved performance and stability.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess