EN
  • EN
  • DE

M393A2K43BB1-CRC

Part No M393A2K43BB1-CRC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946928-M393A2K43BB1-CRC
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K43BB1-CRC CAD Model

Description

The Samsung M393A2K43BB1-CRC is a 16GB DDR4-2400 Registered ECC DIMM, designed to provide high performance and reliability for server and workstation environments.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing
  • Virtualization environments

Features:

  • 16GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • Registered ECC (Error-Correcting Code)
  • 288-pin DIMM
  • 1.2V operating voltage
  • Dual Rank

Benefits:

  • Increased memory capacity for demanding applications
  • Improved system stability and data integrity with ECC
  • Enhanced performance due to faster data transfer rates
  • Reduced power consumption
  • Higher reliability for critical workloads

Additional Details:

The M393A2K43BB1-CRC module utilizes high-quality components to ensure reliable performance. The ECC functionality detects and corrects memory errors, minimizing the risk of data corruption and system crashes. Its 2400MHz clock speed significantly enhances data transfer rates, contributing to improved overall system performance. The module operates at a low voltage of 1.2V, reducing power consumption and heat generation, making it suitable for densely populated server environments.

Compatibility with a wide range of servers and workstations that support DDR4 Registered ECC DIMMs is ensured. It is crucial to verify compatibility with motherboard specifications, including supported memory capacity, speed, and ECC requirements prior to installation. The M393A2K43BB1-CRC provides a cost-effective solution to enhance memory capacity and improve system performance for demanding applications such as database management, scientific computing, and virtualization.

You May Also Be Interested in

Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess