EN
  • EN
  • DE

M393A4G40AB3-CVF

Part No M393A4G40AB3-CVF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 4Gx72 ECC Reg/RDIMM 1Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946275-M393A4G40AB3-CVF
Series *
Ultra Librarian 3D Model Ultra Librarian M393A4G40AB3-CVF CAD Model

Description

The Samsung M393A4G40AB3-CVF is a 32GB DDR4 ECC Registered DIMM (RDIMM) designed for servers and high-performance workstations. This module is engineered to provide high capacity and reliable performance, meeting the demanding requirements of modern data centers and enterprise applications. It conforms to JEDEC standards for DDR4 memory, ensuring broad compatibility.

Applications:

  • Servers
  • High-performance computing
  • Data centers
  • Cloud computing
  • Virtualization environments

Features:

  • 32GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM (RDIMM) for enhanced stability
  • Operating speed of 2933 MHz
  • 288-pin DIMM form factor
  • 1.2V operating voltage

Benefits:

  • High Capacity: The 32GB capacity enables servers to handle larger workloads, supporting more virtual machines, larger databases, and memory-intensive applications.
  • Improved Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data reliability, which is crucial for critical applications.
  • Enhanced Stability: The Registered DIMM (RDIMM) design improves signal integrity, allowing for higher memory densities and improved system stability, especially in multi-DIMM configurations.
  • Increased Performance: The 2933 MHz operating speed allows for faster data access and processing, resulting in improved overall system performance and responsiveness.
  • Energy Efficiency: DDR4 technology operates at a lower voltage (1.2V) compared to previous generations, reducing power consumption and heat generation.

Additional Details:

The Samsung M393A4G40AB3-CVF is designed to meet the rigorous demands of server environments. It's ideal for applications requiring large memory footprints and high data throughput, such as virtualization, database management, and cloud computing. The module supports advanced features like on-die termination (ODT) and dynamic calibration, which optimize signal integrity and improve overall system reliability. Its compatibility with JEDEC standards ensures seamless integration with a wide range of server platforms. This module contributes to a more efficient and reliable server infrastructure, reducing the risk of data loss and improving application performance.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess