EN
  • EN
  • DE

M393B1G70DH0-YK0

Part No M393B1G70DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948326-M393B1G70DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1G70DH0-YK0 CAD Model

Description

The Samsung M393B1G70DH0-YK0 is an 8GB DDR3 1866MHz ECC Registered DIMM (RDIMM) memory module designed for servers and workstations. With its Error Correction Code (ECC) and registered design, it offers enhanced data integrity and stability for demanding applications.

Applications

  • Servers: Improves performance and reliability in enterprise servers, ensuring stable data processing and handling.
  • Workstations: Supports memory-intensive tasks in professional workstations, such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Provides reliable and error-free memory for critical applications and services in data centers.
  • Cloud Computing: Supports virtual machines and resource-intensive workloads in cloud computing environments.
  • High-Performance Computing (HPC): Used in HPC clusters to provide high-speed and reliable memory for complex simulations and calculations.

Features

  • Capacity: 8GB module, providing ample memory for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for high data transfer rates and improved performance.
  • ECC (Error Correction Code): Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • Registered DIMM (RDIMM): Registered design enhances signal integrity and allows for greater memory capacity in server environments.
  • Speed: Operates at 1866MHz, providing fast and efficient data access.

Benefits

  • Enhanced Data Integrity: ECC functionality protects against memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design ensures reliable performance and stability, even in demanding server environments.
  • Increased Performance: High data transfer rates and large capacity enhance application responsiveness and overall system speed.
  • Reduced Downtime: ECC memory minimizes the risk of system crashes due to memory errors, leading to less downtime.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a suitable choice for a wide range of server and workstation applications.

Additional Details

The M393B1G70DH0-YK0 module adheres to industry-standard specifications for DDR3 RDIMM memory. It is designed for compatibility with a wide range of motherboards and systems that support DDR3 memory. The module's ECC functionality makes it particularly well-suited for mission-critical applications where data integrity is paramount. The specific timings and operational parameters may vary slightly depending on the motherboard or system configuration. Its high speed and reliability make it an excellent choice for demanding server and workstation environments, especially those used for high-performance computing.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess