EN
  • EN
  • DE

SX8634I05AWLTRT

Part No SX8634I05AWLTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 32QFN / Capacitive Touch Buttons, Slider 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Semtech Corporation
Package Tape & Reel
Product Status Obsolete
Type Buttons, Slider
Proximity Detection Yes
Number of Inputs Up to 12
LED Driver Channels 8
Interface I2C
Resolution 10 b
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 200µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN
Supplier Device Package 32-QFN (5x5)
Base Product Number SX8634
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SX8634I05AWLTRCT-ND,SX8634I05AWLTRT-ND,SX8634I05AWLTRCT,SX8634I05AWLTRTCT,SX8634I05AWLTRTTR,SX8634I05AWLTRTDKR
Standard Package 3,000
Win Source Part Number 1021529-SX8634I05AWLTRT
Ultra Librarian 3D Model Ultra Librarian SX8634I05AWLTRT CAD Model

Description

It is categorized as integrated circuits (ICs) and is used for interface - sensor, capacitive touch. Semtech Corporation SX8634I05AWLTRT has a Win Source Part Number of 1021529-SX8634I05AWLTRT and comes in a 32-VFQFN package.

  • Package: 3,000
  • Mounting Type: SMD (SMT)
  • Inputs: Up to 12
  • Interface: I2C
  • Current Supply: 200μA
  • Resolution: 10b
  • Proximity Detection: Yes
  • LED Driver Channels: 8
  • Voltage Supply: 2.7V ~ 3.6V

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 16QFN
Lowest to $2.4429
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
STMicroelectronics
Lowest to $75.2413
STMicroelectronics
Lowest to $6.2197
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Lowest to $1.7764
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess