EN
  • EN
  • DE

M393B1K70DH0-YH9

Part No M393B1K70DH0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949213-M393B1K70DH0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70DH0-YH9 CAD Model

Description

The Samsung M393B1K70DH0-YH9 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed to enhance the performance and reliability of server and workstation environments.

Applications

  • Servers
  • Workstations
  • Cloud Computing
  • Virtualization
  • Data Centers

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1600 (PC3-12800)
  • ECC: Yes (Error-Correcting Code)
  • Rank: 1Rx4 (Single Rank x4)
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Enhanced Server Performance: With 8GB of memory, the module allows for improved performance in server applications, facilitating smoother multitasking and efficient handling of workloads.
  • Improved Data Integrity: The ECC (Error-Correcting Code) functionality helps prevent data corruption by detecting and correcting single-bit errors, ensuring data reliability.
  • Faster Data Transfer Rates: The DDR3-1600 speed facilitates faster data transfer rates, optimizing application performance and minimizing latency.
  • Increased System Stability: The Registered DIMM design enhances signal integrity, leading to greater stability and reduced risk of system crashes.
  • Optimized for Virtualization: Sufficient memory capacity allows for improved resource allocation in virtualized environments.

Additional Details

The Samsung M393B1K70DH0-YH9 is built with high-quality components and subjected to rigorous testing to guarantee consistent performance and reliability. The module is compliant with JEDEC standards to ensure compatibility across a broad range of server platforms. Its ECC capability is particularly important in environments where data accuracy is critical. The registered memory helps to maintain signal integrity in multi-module configurations, which is common in server deployments.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess