EN
  • EN
  • DE

M393B1K73QB0-YF8

Part No M393B1K73QB0-YF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949899-M393B1K73QB0-YF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K73QB0-YF8 CAD Model

Description

The Samsung M393B1K73QB0-YF8 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. Designed for high-performance server environments, this module provides reliability and speed for demanding applications.

Applications:

  • Servers for data centers
  • High-performance computing (HPC) environments
  • Virtualization platforms
  • Cloud computing infrastructure
  • Enterprise-level database systems

Features:

  • 8GB Capacity: Provides ample memory for demanding server applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates compared to older DDR2 modules.
  • ECC Registered: Features Error-Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. The 'Registered' aspect adds stability to the memory system by buffering commands.
  • PC3-12800R: Operates at a speed of 1600MHz, offering a high bandwidth for data-intensive tasks.
  • 240-Pin DIMM: Standard DIMM form factor ensures compatibility with a wide range of server motherboards.
  • Samsung Quality: Built with high-quality components and rigorous testing to ensure reliability and stability.

Benefits:

  • Improved Server Performance: Enhances the overall performance of servers, allowing for faster processing and reduced latency.
  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents system crashes due to memory errors.
  • Increased System Stability: Registered design stabilizes memory signals for reliable operation in demanding environments.
  • Reduced Downtime: ECC and high-quality components minimize the risk of memory-related failures, reducing server downtime.
  • Scalability: Allows for easy memory upgrades to meet growing server demands.

Additional Details:

This memory module is designed to meet the rigorous demands of modern server environments. The ECC Registered feature is crucial for applications where data integrity is paramount, such as financial transactions, scientific research, and medical records. The module is compatible with servers that support DDR3 ECC Registered DIMMs and operates at 1600MHz. It is important to consult your server's documentation to ensure compatibility before purchasing. The Samsung M393B1K73QB0-YF8 offers a reliable and high-performance memory solution for critical server applications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess