EN
  • EN
  • DE

M393B5273DH0-YK0

Part No M393B5273DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948376-M393B5273DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273DH0-YK0 CAD Model

Description

The Samsung M393B5273DH0-YK0 is a 4GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and high-capacity solution for increasing system memory capacity and improving overall performance. Registered DIMMs are typically used in servers that require higher memory capacity and improved signal integrity.

Applications:

  • Servers
  • High-performance computing
  • Virtualization environments
  • Database servers
  • Enterprise applications

Features:

  • 4GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC Registered (RDIMM) for enhanced data integrity and stability
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • Registered ECC (RDIMM) ensures data integrity and improves signal stability, reducing the risk of data corruption and system crashes, especially in high-density memory configurations.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • Designed for servers requiring high memory capacity and reliability.
  • Low voltage operation reduces power consumption and heat dissipation.

Additional Details:

The M393B5273DH0-YK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature includes a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. This memory module is specifically designed to meet the rigorous demands of enterprise environments where reliability, performance, and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are generally used in server environments to support higher memory densities and maintain signal integrity.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess